Texas Instruments CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HC688M96

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M96 - Texas Instruments
Dallas, TX, United States
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
CD74HC688M96
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HC688M96
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125

Buy Now Datasheet
Comparators - 296-38069-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-38069-2-ND
Comparators 296-38069-2-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD74HC688M96
Logic Comparators CD74HC688M96
Logic Comparators High Speed CMOS 8-Bit Magnitude

Logic Comparators High Speed CMOS 8-Bit Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC688M96
Integrated Circuits (ICs) - Logic - Comparators CD74HC688M96
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC688M96 296-38069-2-ND CD74HC688M96 CD74HC688M96
Product Name CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Identity
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Operating Current 0.4000 to 4.8 mA
View Details
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688PWT - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
SN54LS684 8-Bit Identity/Magnitude Comparators - 8415201SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BPW - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers