Texas Instruments SN74F20 Dual 4-input positive-NAND gates SN74F20DRE4

Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F20 Dual 4-input positive-NAND gates - SN74F20DRE4 - Texas Instruments
Dallas, TX, United States
SN74F20 Dual 4-input positive-NAND gates
SN74F20DRE4
SN74F20 Dual 4-input positive-NAND gates SN74F20DRE4
Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257894-SN74F20DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257894-SN74F20DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257894-SN74F20DRE4
Win Source Part Number: 1257894-SN74F20DRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74F Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74F20

Win Source Part Number: 1257894-SN74F20DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74F
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74F20

Buy Now Datasheet
Gates and Inverters - SN74F20DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F20DRE4-ND
Gates and Inverters SN74F20DRE4-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 20mA SOIC Logic IC
705-SN74F20DRE4
5V 20mA SOIC Logic IC 705-SN74F20DRE4
2-CH 4-INP NAND GATE IC, 5V, 20mA, 5ns, SOIC Product overview: SN74F20DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20DRE4 can be used for catalog matching and distributor lookup.

2-CH 4-INP NAND GATE IC, 5V, 20mA, 5ns, SOIC Product overview: SN74F20DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F20DRE4
Logic Gates SN74F20DRE4
Logic Gates Dual 4-input Positive-NAND gates

Logic Gates Dual 4-input Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74F20DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F20DRE4
Logic - Gates and Inverters SN74F20DRE4
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F20DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F20DRE4
Gates and Inverters SN74F20DRE4
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F20DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F20DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F20DRE4
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F20DRE4 1257894-SN74F20DRE4 SN74F20DRE4-ND 705-SN74F20DRE4 SN74F20DRE4 SN74F20DRE4 SN74F20DRE4 SN74F20DRE4
Product Name SN74F20 Dual 4-input positive-NAND gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5V 20mA SOIC Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F
Propagation Delay 6 ns 6 ns 6 ns 5 ns
Operating Current 0.0051 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details