The SN74F174A is a hex D-type flip-flop with direct clear, featuring six positive-edge-trigge
Hex D-Type Flip-Flop With Clear 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74F174ADE4 |
| Product Name | SN74F174A Hex D-Type Flip-Flop With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 11 ns |
| fMAX | 70 MHz |