Texas Instruments SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257DBQRG4

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT3257DBQRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT3257DBQRG4
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257DBQRG4
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3257DBQRG4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3257DBQRG4-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP

Multiplexer/Demultiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT3257DBQRG4
5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT3257DBQRG4
4-Ch 8:4 CMOS Mux/Demux, 5V, 0.25ns, SSOP Product overview: SN74CBT3257DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257DBQRG 4 can be used for catalog matching and distributor lookup.

4-Ch 8:4 CMOS Mux/Demux, 5V, 0.25ns, SSOP Product overview: SN74CBT3257DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257DBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRG4 - 896552-SN74CBT3257DBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRG4
896552-SN74CBT3257DBQRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRG4 896552-SN74CBT3257DBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 896552-SN74CBT3257DB QRG4 Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CBT3257 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896552-SN74CBT3257DBQRG4
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CBT3257
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257DBQRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257DBQRG4
IC MUX/DEMUX 4 X 2:1 16SSOP

IC MUX/DEMUX 4 X 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257DBQRG4 SN74CBT3257DBQRG4-ND 743-SN74CBT3257DBQRG4 896552-SN74CBT3257DBQRG4 SN74CBT3257DBQRG4
Product Name SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRG4 Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

25MHz 18V TSSOP Analog Switch and Multiplexer IC - 747-CD4052BPWG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 25 MHz
View Details
2 suppliers
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC - 747-CD4016BM96G4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers
Quad 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers