Texas Instruments SN74BCT573 Octal D-Type Transparent Latches SN74BCT573N

Description
Octal D-Type Transparent Latches 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT573 Octal D-Type Transparent Latches - SN74BCT573N - Texas Instruments
Dallas, TX, United States
SN74BCT573 Octal D-Type Transparent Latches
SN74BCT573N
SN74BCT573 Octal D-Type Transparent Latches SN74BCT573N
Octal D-Type Transparent Latches 20-PDIP 0 to 70

Octal D-Type Transparent Latches 20-PDIP 0 to 70

Buy Now Datasheet
Latches - SN74BCT573N-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257323-SN74BCT573N
Integrated Circuits (ICs) - Logic - Latches 1257323-SN74BCT573N
Win Source Part Number: 1257323-SN74BCT573N Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 6.1ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT573NE4,TEXTIS SN74BCT573N,SN74BCT5 73NE4,2156-SN74BCT57 3N Base Product Number: 74BCT573

Win Source Part Number: 1257323-SN74BCT573N
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74BCT
Standard Package: 20
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 6.1ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT573NE4,TEXTISSN74BCT573N,SN74BCT573NE4,2156-SN74BCT573N
Base Product Number: 74BCT573

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74BCT573N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT573N
Integrated Circuits (ICs) - Logic - Latches SN74BCT573N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74BCT573N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74BCT573N SN74BCT573N-ND 1257323-SN74BCT573N SN74BCT573N SN74BCT573N
Product Name SN74BCT573 Octal D-Type Transparent Latches Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 62 mA
Propagation Delay 9.6 ns 6.1 ns 6.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers