Texas Instruments Logic - Logic - Latches - 74LVTH162373DGGRG4 74LVTH162373DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133248-74LVTH162373 DGGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133248-74LVTH162373 DGGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVTH162373DGGRG4
1133248-74LVTH162373DGGRG4
Logic - Logic - Latches - 74LVTH162373DGGRG4 1133248-74LVTH162373DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1133248-74LVTH162373 DGGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1133248-74LVTH162373DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1133248-74LVTH162373DGGRG4
Product Name Logic - Logic - Latches - 74LVTH162373DGGRG4
Unlock Full Specs
to access all available technical data

Similar Products

16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG:11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74FCT162373CTPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details