Octal D-Type Transparent Latches 20-SOIC 0 to 70
Win Source Part Number: 1257322-SN74BCT573DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74BCT
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 6.1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74BCT573DW,TE
Base Product Number: 74BCT573
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH TRANSP OCTAL D 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74BCT573DW | 1257322-SN74BCT573DW | SN74BCT573DW-ND | SN74BCT573DW | SN74BCT573DW | SN74BCT573DW |
| Product Name | SN74BCT573 Octal D-Type Transparent Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 62 mA | |||||
| Propagation Delay | 9.6 ns | 6.1 ns | 6.1 ns |