The SN74BCT29863B is a 9-bit bus transceiver designed for asynchronous communication between data buses, available in a 300-mil dual in-line package (NT). It operates from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, and features power-up high-impedance outputs and ESD protection exceeding 2000 V per MIL-STD-883C, Method 3015. Data transmission direction is controlled by output-enable inputs OEAB1, OEAB2, OEBA1, and OEBA2, with propagation delays of up to 7.9 ns and output drive capability of 48 mA in the low state.
9-Bit Bus Transceivers 24-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1254154-SN74BCT29863
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74BCT29863
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Bus Transceiver, BCT/FBT Series, 1-Func, 9-Bit, True Output, BICMOS, PDIP24
9-Bit Bus Transceiver, 3-STATE, 5V, 48mA, PDIP Product overview: SN74BCT29863BNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 48mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT29863BNT can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74BCT29863BNT | 1254154-SN74BCT29863BNT | SN74BCT29863BNT | 704-SN74BCT29863BNT |
| Product Name | SN74BCT29863B 9-Bit Bus Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT29863BNT | 5V 48mA Interface Transceiver IC | |
| Technology | BCT | |||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 5 | Other; 4.5V ~ 5.5V |