Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74BCT29825DWRE4 | SN74BCT29825DWRE4 |
| Product Name | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Package Type | 24-SOIC (0.295\", 7.50mm Width); SOIC |