Texas Instruments SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation SN74AVCAH164245VR

Description
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation - SN74AVCAH164245VR - Texas Instruments
Dallas, TX, United States
SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation
SN74AVCAH164245VR
SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation SN74AVCAH164245VR
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85

16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 3.6V Interface Transceiver IC
732-SN74AVCAH164245VR
16-bit 3.6V Interface Transceiver IC 732-SN74AVCAH164245VR
16-Bit Bidirectional Bus Transceiver, 400Mbps, 3.6V, CMOS, 48-TVSOP Product overview: SN74AVCAH164245VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCAH164245V R can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Bus Transceiver, 400Mbps, 3.6V, CMOS, 48-TVSOP Product overview: SN74AVCAH164245VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCAH164245VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AVCAH164245VR 732-SN74AVCAH164245VR
Product Name SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 16-bit 3.6V Interface Transceiver IC
Technology AVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers