Texas Instruments SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC4T245DGVR

Description
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs - SN74AVC4T245DGVR - Texas Instruments
Dallas, TX, United States
SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
SN74AVC4T245DGVR
SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC4T245DGVR
4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TVSOP -40 to 85

4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 16-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V Interface Transceiver IC
704-SN74AVC4T245DGVR
Dual 3.6V Interface Transceiver IC 704-SN74AVC4T245DGVR
4-Bit Dual-Supply Bus Transceiver, 380Mbps, 1.2-3.6V, 3-State, TFSOP Product overview: SN74AVC4T245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC4T245DGVR can be used for catalog matching and distributor lookup.

4-Bit Dual-Supply Bus Transceiver, 380Mbps, 1.2-3.6V, 3-State, TFSOP Product overview: SN74AVC4T245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC4T245DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, 4Bit Bus Transceiver Dual, Smd; Supply Voltage Min Texas Instruments - 26AJ9266 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4Bit Bus Transceiver Dual, Smd; Supply Voltage Min Texas Instruments
26AJ9266
Ic, 4Bit Bus Transceiver Dual, Smd; Supply Voltage Min Texas Instruments 26AJ9266
IC, 4BIT BUS TRANSCEIVER DUAL, SMD; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; MSL:MSL RoHS Compliant: Yes

IC, 4BIT BUS TRANSCEIVER DUAL, SMD; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; MSL:MSL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC4T245DGVR 704-SN74AVC4T245DGVR 26AJ9266
Product Name SN74AVC4T245 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs Dual 3.6V Interface Transceiver IC Ic, 4Bit Bus Transceiver Dual, Smd; Supply Voltage Min Texas Instruments
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 1.2V; 3.6V Other; 1.2V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers