Texas Instruments SN74AVC20T245 20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC20T245DGGR

Description
20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC20T245 20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs - SN74AVC20T245DGGR - Texas Instruments
Dallas, TX, United States
SN74AVC20T245 20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
SN74AVC20T245DGGR
SN74AVC20T245 20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC20T245DGGR
20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 56-TSSOP -40 to 85

20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V TSSOP Interface Transceiver IC
704-SN74AVC20T245DGGR
Dual 3.6V TSSOP Interface Transceiver IC 704-SN74AVC20T245DGGR
20-Bit Dual Supply Bus Transceiver, 380Mbps, 1.2-3.6V, 3-State, TSSOP Product overview: SN74AVC20T245DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC20T245DGG R can be used for catalog matching and distributor lookup.

20-Bit Dual Supply Bus Transceiver, 380Mbps, 1.2-3.6V, 3-State, TSSOP Product overview: SN74AVC20T245DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC20T245DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - SN74AVC20T245DGGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
SN74AVC20T245DGGR
Logic ICs >> Buffer/Driver/Transceiver SN74AVC20T245DGGR
TSSOP-56-6.1mm Buffer/Driver/Transc eiver ROHS

TSSOP-56-6.1mm Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC20T245DGGR 704-SN74AVC20T245DGGR SN74AVC20T245DGGR
Product Name SN74AVC20T245 20-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs Dual 3.6V TSSOP Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Transceiver Transceiver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage 1.2V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details