Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85
Texas Instruments SN74AVC1T45DCKT
Texas Instruments SN74AVC1T45DCKT
Texas Instruments SN74AVC1T45DCKT
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC1T45DCKT | 6607367P | 6607367 |
| Product Name | SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Bus Transceivers | Bus Transceivers |
| Technology | AVC | ||
| Device Type | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |