16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 065375-SN74AVC16373D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 1.4 V to 3.6 V
Propagation Delay Time (ns): 7.2ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC TRNSP D-LATCH 3-ST 48-TVSOP
IC TRNSP D-LATCH 3-ST 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AVC16373DGVR | 296-9792-2-ND | 065375-SN74AVC16373DGVR | SN74AVC16373DGVR | SN74AVC16373DGVR | SN74AVC16373DGVR |
| Product Name | SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AVC16373DGVR | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 | 1.4V ~ 3.6V | 1.4 V ~ 3.6 V | 3.6V | 3.6V; 1.4V ~ 3.6V | |
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 6.8 ns | 7.2 ns | 7.2 ns | 7.2 ns |