Texas Instruments SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs 5962-9571201QKA

Description
9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CFP -55 to 125
Request a Quote Datasheet
Description
9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QKA - Texas Instruments
Dallas, TX, United States
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs
5962-9571201QKA
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs 5962-9571201QKA
9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CFP -55 to 125

9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number 5962-9571201QKA
Product Name SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
Propagation Delay 7.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLRG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details