16-bit universal bus driver with 3-state outputs, available in a 48-pin TVSOP package measuring 7.1 mm by 16.4 mm, operating over a temperature range of -40°C to 85°C, with dynamic output control for noise reduction and support for mixed-voltage operation from 1.65 V to 3.6 V.
16-Bit Universal Bus Driver With 3-State Outputs 48-TVSOP -40 to 85
16-Bit 3-State Bus Driver, CMOS, 4.9ns, 3.6V, 12mA, TFSOP Product overview: SN74AVC16334DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, 12mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, 12mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74AVC16334DGVR
Bus Driver, AVC Series, 16-Func, 16-Bit, True Output, CMOS, PDSO48
Universal Bus Driver 16-Bit 48-TVSOP
Universal Bus Driver 16-Bit 48-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC16334DGVR | 725-SN74AVC16334DGVR | SN74AVC16334DGVR | 296-9790-2-ND | SN74AVC16334DGVR |
| Product Name | SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs | 16-bit 3.6V 12mA Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Technology | AVC | ||||
| Device Type | Line / Bus Driver | Transceiver | Line / Bus Driver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |