Texas Instruments SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08YFPR

Description
Low-Power Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate - SN74AUP2G08YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate
SN74AUP2G08YFPR
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08YFPR
Low-Power Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85

Low-Power Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V Logic IC
705-SN74AUP2G08YFPR
Dual 3.6V Logic IC 705-SN74AUP2G08YFPR
Dual 2-Input AND Gate, CMOS, 3.6V, 85°C, 6.7ns, SM Product overview: SN74AUP2G08YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08YFPR can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, CMOS, 3.6V, 85°C, 6.7ns, SM Product overview: SN74AUP2G08YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G08YFPR - 804869-SN74AUP2G08YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G08YFPR
804869-SN74AUP2G08YFPR
Logic - Logic - Gates and Inverters - SN74AUP2G08YFPR 804869-SN74AUP2G08YFPR
Manufacturer: Texas Instruments Win Source Part Number: 804869-SN74AUP2G08YF PR Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 8-DSBGA (1.6x0.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.7ns at 3.3V, 30pF Part Number Series: 74AUP2G08

Manufacturer: Texas Instruments
Win Source Part Number: 804869-SN74AUP2G08YFPR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Supplier Device Package: 8-DSBGA (1.6x0.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.7ns at 3.3V, 30pF
Part Number Series: 74AUP2G08

Buy Now
Gates and Inverters - 296-23530-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23530-2-ND
Gates and Inverters 296-23530-2-ND
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-23530-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23530-6-ND
Gates and Inverters 296-23530-6-ND
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-23530-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23530-1-ND
Gates and Inverters 296-23530-1-ND
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G08YFPR
Logic Gates SN74AUP2G08YFPR
Logic Gates Lo-Pwr Dual 2-Inp Pos-AND Gate

Logic Gates Lo-Pwr Dual 2-Inp Pos-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G08YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G08YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G08YFPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74AUP2G08YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G08YFPR
Logic - Gates and Inverters SN74AUP2G08YFPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUP2G08YFPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP2G08YFPR
Gates and Inverters SN74AUP2G08YFPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUP2G08YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G08YFPR
Gates and Inverters SN74AUP2G08YFPR
AND Gate IC 2 Channel 8-DSBGA

AND Gate IC 2 Channel 8-DSBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G08YFPR 705-SN74AUP2G08YFPR 804869-SN74AUP2G08YFPR 296-23530-2-ND SN74AUP2G08YFPR SN74AUP2G08YFPR SN74AUP2G08YFPR SN74AUP2G08YFPR SN74AUP2G08YFPR
Product Name SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate Dual 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP2G08YFPR Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 31.8 ns 6.7 ns 6.7 ns 6.7 ns 6.7 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers