Texas Instruments SN54ALS86 Quadruple 2-Input Exclusive-OR Gates 5962-88621012A

Description
Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input exclusive-OR gates in a 20-lead LCCC package, characterized for operation over the military temperature range of −55°C to 125°C with a supply voltage of 4.5 V to 5.5 V and output current capabilities of −0.4 mA (high) and 8 mA (low).

Datasheet Summary
Powered by GS/AI

Quadruple 2-input exclusive-OR gates in a 20-lead LCCC package, characterized for operation over the military temperature range of −55°C to 125°C with a supply voltage of 4.5 V to 5.5 V and output current capabilities of −0.4 mA (high) and 8 mA (low).

Suppliers

Company
Product
Description
Supplier Links
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Dallas, TX, United States
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates
5962-88621012A
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates 5962-88621012A
Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125

Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-88621012A
Product Name SN54ALS86 Quadruple 2-Input Exclusive-OR Gates
Gate Type OR
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details