Low-Power Dual Inverter Gate 6-SC70 -40 to 85
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Dual Inverter Gate, CMOS, 2-Bit, SC Package, 3.6V Product overview: SN74AUP2G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G04DCKR can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP SC70-6
Inverter IC 2 Channel SC-70-6
IC INVERTER 2CH 2-INP SC70-6
INVERTER, DUAL, 2 I/P, SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:74AUP2G04; Logic IC Family:74AUP; Supply Voltage Min:800mV RoHS Compliant: Yes
INVERTER GATE, DUAL, 1 I/P, SC-70-6; Logic Family / Base Number:74AUP2G04; Logic Type:Inverter; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:6Pins; LogicRoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP2G04DCKR | 296-27353-6-ND | 705-SN74AUP2G04DCKR | SN74AUP2G04DCKR | SN74AUP2G04DCKR | SN74AUP2G04DCKR | 80Y3345 | 29AH7478 |
| Product Name | SN74AUP2G04 Low-Power Dual Inverter Gate | Gates and Inverters | Dual 3.6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, Dual, 2 I/p, Sc-70-6; Logic Function Texas Instruments | Inverter Gate, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | |
| Logic Family | AUP | |||||||
| Propagation Delay | 32.8 ns | 6.2 ns | 25.5 ns | |||||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA | 20 mA |