Texas Instruments SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98YFPR

Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate - SN74AUP1G98YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate
SN74AUP1G98YFPR
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98YFPR
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85

Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Logic IC
770-SN74AUP1G98YFPR
Low-Power Logic IC 770-SN74AUP1G98YFPR
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85 Product overview: SN74AUP1G98YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98YFPR can be used for catalog matching and distributor lookup.

Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85 Product overview: SN74AUP1G98YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-27494-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-27494-2-ND
Gates and Inverters - Multi-Function, Configurable 296-27494-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258240-SN74AUP1G98YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258240-SN74AUP1G98YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258240-SN74AUP1G98YFPR
Win Source Part Number: 1258240-SN74AUP1G98Y FPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27494-1,296-2749 4-2,-SN74AUP1G98YFPR R,-296-27494-1,296-2 7494-6,TEXTISSN74AUP 1G98YFPR,2156-SN74AU P1G98YFPR Base Product Number: 74AUP1G98

Win Source Part Number: 1258240-SN74AUP1G98YFPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27494-1,296-27494-2,-SN74AUP1G98YFPRR,-296-27494-1,296-27494-6,TEXTISSN74AUP1G98YFPR,2156-SN74AUP1G98YFPR
Base Product Number: 74AUP1G98

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98YFPR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G98YFPR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98YFPR
IC GATE MULT-FUNC CONFIG 6DSBGA

IC GATE MULT-FUNC CONFIG 6DSBGA

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98YFPR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98YFPR
IC GATE MULT-FUNC CONFIG 6DSBGA

IC GATE MULT-FUNC CONFIG 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G98YFPR 770-SN74AUP1G98YFPR 296-27494-2-ND 1258240-SN74AUP1G98YFPR SN74AUP1G98YFPR SN74AUP1G98YFPR SN74AUP1G98YFPR
Product Name SN74AUP1G98 Low-Power Configurable Multiple-Function Gate Low-Power Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 39.7 ns 8.3 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers