Low-power single positive-edge-trigge
Low-Power Single Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AUP1G79DRY2 |
| Product Name | SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Propagation Delay | 27.2 ns |
| fMAX | 100 MHz |