Texas Instruments SN74AUP1G58 Low-Power Configurable Multiple-Function Gate SN74AUP1G58DBVT

Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate - SN74AUP1G58DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate
SN74AUP1G58DBVT
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate SN74AUP1G58DBVT
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DBVT - 1099580-SN74AUP1G58DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DBVT
1099580-SN74AUP1G58DBVT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DBVT 1099580-SN74AUP1G58DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099580-SN74AUP1G58D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099580-SN74AUP1G58DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G58DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G58DBVTTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G58DBVTTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G58DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G58DBVTCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G58DBVTCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Logic IC
770-SN74AUP1G58DBVT
Low-Power SOT-23 Logic IC 770-SN74AUP1G58DBVT
Low-Power Configurable Logic Gate SOT-23-6, Schmitt Trigger, CMOS Product overview: SN74AUP1G58DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58DBVT can be used for catalog matching and distributor lookup.

Low-Power Configurable Logic Gate SOT-23-6, Schmitt Trigger, CMOS Product overview: SN74AUP1G58DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58DBVT
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58DBVT
IC GATE MULT-FUNC CONFIG SOT23-6

IC GATE MULT-FUNC CONFIG SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G58DBVT
Logic Gates SN74AUP1G58DBVT
Logic Gates Lo PWR Config Multi Funct Gate

Logic Gates Lo PWR Config Multi Funct Gate

Buy Now Datasheet
IC GATE MULT-FUNC CONFIG SOT23-6 - 815-SN74AUP1G58DBVT - Utmel Electronic Limited
Hong Kong, China
IC GATE MULT-FUNC CONFIG SOT23-6
815-SN74AUP1G58DBVT
IC GATE MULT-FUNC CONFIG SOT23-6 815-SN74AUP1G58DBVT
IC GATE MULT-FUNC CONFIG SOT23-6

IC GATE MULT-FUNC CONFIG SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58DBVT
Gates and Inverters - Multi-Function, Configurable SN74AUP1G58DBVT
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58DBVT
IC GATE MULT-FUNC CONFIG SOT23-6

IC GATE MULT-FUNC CONFIG SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G58DBVT 1099580-SN74AUP1G58DBVT 296-SN74AUP1G58DBVTTR-ND 770-SN74AUP1G58DBVT SN74AUP1G58DBVT SN74AUP1G58DBVT 815-SN74AUP1G58DBVT SN74AUP1G58DBVT SN74AUP1G58DBVT
Product Name SN74AUP1G58 Low-Power Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DBVT Gates and Inverters - Multi-Function, Configurable Low-Power SOT-23 Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates IC GATE MULT-FUNC CONFIG SOT23-6 Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 1.2V 3.6V; 0.8V ~ 3.6V
Logic Family AUP CMOS; CMOS
Propagation Delay 38.1 ns 21.4 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers