The SN74AUP1G57DCKT is a low-power configurable multiple-function gate in a 6-pin SC70 package, operating from 0.8 V to 3.6 V with a maximum propagation delay of 5.3 ns at 3.3 V. It features Schmitt-trigger inputs, supports partial-power-down mode, and is optimized for 3.3-V operation. The device is rated for -40 °C to 85 °C operation, meets JESD78 Class II latch-up performance, and is tested per JESD22 for 2000-V human-body model and 1000-V charged-device model ESD. Static power consumption is 0.9 μA maximum, and input capacitance is 1.5 pF typical.
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1254087-SN74AUP1G57D
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP1G57
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Configurable Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, SC-88 Product overview: SN74AUP1G57DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DCKT can be used for catalog matching and distributor lookup.
Logic Gates Lo PWR Config Multi Funct Gate
IC GATE MULT-FUNC CONFIG SC70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC GATE MULT-FUNC CONFIG SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G57DCKT | 296-SN74AUP1G57DCKTDKR-ND | 1254087-SN74AUP1G57DCKT | 770-SN74AUP1G57DCKT | SN74AUP1G57DCKT | SN74AUP1G57DCKT | SN74AUP1G57DCKT | SN74AUP1G57DCKT |
| Product Name | SN74AUP1G57 Low-Power Configurable Multiple-Function Gate | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DCKT | Logic IC | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Logic Family | AUP | |||||||
| Propagation Delay | 49.3 ns | 21.4 ns | ||||||
| Operating Current | 9.00E-4 mA | 4 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |