SN74AUP1G14DRYR is a low-power single Schmitt-trigger inverter in a 6-pin SON package measuring 1.45 mm × 1.00 mm, operating over a supply voltage range of 0.8 V to 3.6 V with a maximum propagation delay of 4.9 ns at 3.3 V, and specified for a junction temperature range of -40 °C to 85 °C.
Low-Power Single Schmitt-Trigger Inverter 6-SON -40 to 85
Inverter, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AUP1G14DRYR | SN74AUP1G14DRYR |
| Product Name | SN74AUP1G14 Low-Power Single Schmitt-Trigger Inverter | |
| Features | RoHS | RoHS |