Low-Power Single Bus Buffer Gate with Tri-State Output in a 6-pin SON package measuring 1.00mm × 1.00mm, with a wide operating voltage range of 0.8V to 3.6V, static power consumption of 0.9µA maximum, and propagation delay of 4.6ns maximum at 3.3V. The device is fully specified for operation from -40°C to 85°C and supports input-disable and partial-power-down modes. It meets ESD standards of 2000-V Human-Body Model and 1000-V Charged-Device Model.
Low-Power Single Bus Buffer Gate with 3-State Output 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G126DSFR |
| Product Name | SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |