Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85
Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85 Product overview: SN74AUP1G00DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DSF2 can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 6-SON (1x1)
NAND Gate IC 1 Channel 6-SON (1x1)
NAND Gate IC 1 Channel 6-SON (1x1)
IC GATE NAND 1CH 2-INP 6SON
IC GATE NAND 1CH 2-INP 6SON
NAND Gate IC 1 Channel 6-SON (1x1)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G00DSF2 | 705-SN74AUP1G00DSF2 | 296-SN74AUP1G00DSF2DKR-ND | SN74AUP1G00DSF2 | SN74AUP1G00DSF2 | SN74AUP1G00DSF2 |
| Product Name | SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate | Low-Power Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | |||||
| Propagation Delay | 28.4 ns | 6.5 ns | 6.5 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |