Texas Instruments Dual Logic IC 54S20DM

Description
IC GATE NAND 2CH 4-INP 14CERDIP Product overview: 54S20DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54S20DM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 2CH 4-INP 14CERDIP Product overview: 54S20DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54S20DM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Logic IC
705-54S20DM
Dual Logic IC 705-54S20DM
IC GATE NAND 2CH 4-INP 14CERDIP Product overview: 54S20DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54S20DM can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 4-INP 14CERDIP Product overview: 54S20DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54S20DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 54S20DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54S20DM
Gates and Inverters 54S20DM
NAND Gate IC 2 Channel 14-CERDIP

NAND Gate IC 2 Channel 14-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S20DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54S20DM
Integrated Circuits (ICs) - Logic - Gates and Inverters 54S20DM
IC GATE NAND 2CH 4-INP 14CERDIP

IC GATE NAND 2CH 4-INP 14CERDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-54S20DM 54S20DM 54S20DM
Product Name Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND Gate NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 4 4
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers
Dual Logic IC - 705-54LS03/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5 suppliers