Texas Instruments SN74AUCH32374 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS SN74AUCH32374ZKER

Description
32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUCH32374 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS - SN74AUCH32374ZKER - Texas Instruments
Dallas, TX, United States
SN74AUCH32374 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
SN74AUCH32374ZKER
SN74AUCH32374 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS SN74AUCH32374ZKER
32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS 96-LFBGA -40 to 85

32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUCH32374ZKER
065357-SN74AUCH32374ZKER
Logic - Logic - Flip Flops - SN74AUCH32374ZKER 065357-SN74AUCH32374ZKER
Manufacturer: Texas Instruments Win Source Part Number: 065357-SN74AUCH32374 ZKER Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065357-SN74AUCH32374ZKER
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 96-LFBGA
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - SN74AUCH32374ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUCH32374ZKER
Logic - Flip Flops SN74AUCH32374ZKER
IC FF D-TYPE QUAD 8BIT 96PBGA

IC FF D-TYPE QUAD 8BIT 96PBGA

Supplier's Site Datasheet
Flip Flops - SN74AUCH32374ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUCH32374ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUCH32374ZKER
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUCH32374ZKER
IC FF D-TYPE QUAD 8BIT 96PBGA

IC FF D-TYPE QUAD 8BIT 96PBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUCH32374ZKER 065357-SN74AUCH32374ZKER SN74AUCH32374ZKER SN74AUCH32374ZKER SN74AUCH32374ZKER
Product Name SN74AUCH32374 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS Logic - Logic - Flip Flops - SN74AUCH32374ZKER Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V
Output Characteristics 3-State
Propagation Delay 7.3 ns 2.2 ns
fMAX 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details