Texas Instruments SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE SN74AUC2G86DCTR

Description
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-SM8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE - SN74AUC2G86DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE
SN74AUC2G86DCTR
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE SN74AUC2G86DCTR
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-SM8 -40 to 85

DUAL 2-INPUT EXCLUSIVE-OR GATE 8-SM8 -40 to 85

Buy Now Datasheet
 - SN74AUC2G86DCTR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257959-SN74AUC2G86DCTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257959-SN74AUC2G86DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257959-SN74AUC2G86DCTR
Win Source Part Number: 1257959-SN74AUC2G86D CTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUC2G86DCTRR,SN 74AUC2G86DCTRE4,-296 -19060-1,296-19060-2 R,SN74AUC2G86DCTRG4, SN74AUC2G86DCTRE4,21 56-SN74AUC2G86DCTR,- 296-19060-1,SN74AUC2 G86DCTRG4,296-19060- 6R,296-19060-6,-SN74 AUC2G86DCTRE4,296-19 060-1,296-19060-2,TE XTISSN74AUC2G86DCTR, -296-19060-1R,-SN74A UC2G86DCTRE4R,296-19 060-1R,-SN74AUC2G86D CTRG4,-SN74AUC2G86DC TRG4R Base Product Number: 74AUC2G86

Win Source Part Number: 1257959-SN74AUC2G86DCTR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUC2G86DCTRR,SN74AUC2G86DCTRE4,-296-19060-1,296-19060-2R,SN74AUC2G86DCTRG4,SN74AUC2G86DCTRE4,2156-SN74AUC2G86DCTR,-296-19060-1,SN74AUC2G86DCTRG4,296-19060-6R,296-19060-6,-SN74AUC2G86DCTRE4,296-19060-1,296-19060-2,TEXTISSN74AUC2G86DCTR,-296-19060-1R,-SN74AUC2G86DCTRE4R,296-19060-1R,-SN74AUC2G86DCTRG4,-SN74AUC2G86DCTRG4R
Base Product Number: 74AUC2G86

Buy Now Datasheet
Gates and Inverters - 296-19060-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19060-2-ND
Gates and Inverters 296-19060-2-ND
XOR (Exclusive OR) IC 2 Channel SM8

XOR (Exclusive OR) IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
2.7V SSOP Logic IC
705-SN74AUC2G86DCTR
2.7V SSOP Logic IC 705-SN74AUC2G86DCTR
2-Input XOR Gate IC, CMOS, 2.7V, SSOP, -40 to 85°C Product overview: SN74AUC2G86DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCTR can be used for catalog matching and distributor lookup.

2-Input XOR Gate IC, CMOS, 2.7V, SSOP, -40 to 85°C Product overview: SN74AUC2G86DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G86DCTR
Logic Gates SN74AUC2G86DCTR
Logic Gates DUAL 2-INPUT EXCL- OR GATE

Logic Gates DUAL 2-INPUT EXCL- OR GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G86DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G86DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G86DCTR
IC GATE XOR 2CH 2-INP SM8

IC GATE XOR 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74AUC2G86DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G86DCTR
Gates and Inverters SN74AUC2G86DCTR
XOR (Exclusive OR) IC 2 Channel SM8

XOR (Exclusive OR) IC 2 Channel SM8

Buy Now
Logic - Gates and Inverters - SN74AUC2G86DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G86DCTR
Logic - Gates and Inverters SN74AUC2G86DCTR
IC GATE XOR 2CH 2-INP SM8

IC GATE XOR 2CH 2-INP SM8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G86DCTR SN74AUC2G86DCTR 1257959-SN74AUC2G86DCTR 296-19060-2-ND 705-SN74AUC2G86DCTR SN74AUC2G86DCTR SN74AUC2G86DCTR SN74AUC2G86DCTR SN74AUC2G86DCTR
Product Name SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 2.7V SSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 5.8 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers