Nexperia B.V. 2.5 V / 3.3 V 16-bit buffer/line driver; 3-state 74ALVCH16244DGG:11

Description
The 74ALVC16244; 74ALVCH16244 is a 16-bit buffer/line driver with 3-state outputs. The device can be used as four 4-bit buffers, two 8-bit buffers or one 16-bit buffer. The device features four output enables (1OE, 2OE, 3OEand 4OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. The 74ALVCH16244 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Overvoltage tolerant inputs to 5.5 V(74ALVC16244 only) Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Bushold on all data inputs(74ALVCH16244 only) Output drive capability 50 Ω transmission lines at 85 °C Current drive ±24 mA at 3.0 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Latch-up performance exceeds 2500 mA per JESD 78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The 74ALVC16244; 74ALVCH16244 is a 16-bit buffer/line driver with 3-state outputs. The device can be used as four 4-bit buffers, two 8-bit buffers or one 16-bit buffer. The device features four output enables (1OE, 2OE, 3OEand 4OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. The 74ALVCH16244 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Overvoltage tolerant inputs to 5.5 V(74ALVC16244 only) Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Bushold on all data inputs(74ALVCH16244 only) Output drive capability 50 Ω transmission lines at 85 °C Current drive ±24 mA at 3.0 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Latch-up performance exceeds 2500 mA per JESD 78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVCH16244DGG is a 16-bit buffer/line driver with 3-state outputs, designed for 2.5 V and 3.3 V operation with active bus hold circuitry on all data inputs. It is packaged in a TSSOP48 case with a body width of 6.1 mm. The device operates from 1.2 V to 3.6 V, features overvoltage-tolerant inputs up to 5.5 V, and supports partial power-down mode via I_OFF circuitry. It provides ±24 mA output drive at 3.0 V and maintains 50 Ω transmission line drive capability at 85 °C. Latch-up performance exceeds 100 mA per JESD78 Class II Level B. ESD protection exceeds 2000 V for HBM and 200 V for MM. The device is specified for operation from -40 °C to +85 °C and complies with JEDEC standards JESD8-7, JESD8-5, and JESD8C.

Datasheet Summary
Powered by GS/AI

The 74ALVCH16244DGG is a 16-bit buffer/line driver with 3-state outputs, designed for 2.5 V and 3.3 V operation with active bus hold circuitry on all data inputs. It is packaged in a TSSOP48 case with a body width of 6.1 mm. The device operates from 1.2 V to 3.6 V, features overvoltage-tolerant inputs up to 5.5 V, and supports partial power-down mode via I_OFF circuitry. It provides ±24 mA output drive at 3.0 V and maintains 50 Ω transmission line drive capability at 85 °C. Latch-up performance exceeds 100 mA per JESD78 Class II Level B. ESD protection exceeds 2000 V for HBM and 200 V for MM. The device is specified for operation from -40 °C to +85 °C and complies with JEDEC standards JESD8-7, JESD8-5, and JESD8C.

Suppliers

Company
Product
Description
Supplier Links
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Nijmegen, Netherlands
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state
74ALVCH16244DGG:11
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state 74ALVCH16244DGG:11
The 74ALVC16244; 74ALVCH16244 is a 16-bit buffer/line driver with 3-state outputs. The device can be used as four 4-bit buffers, two 8-bit buffers or one 16-bit buffer. The device features four output enables (1OE, 2OE, 3OEand 4OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. The 74ALVCH16244 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Overvoltage tolerant inputs to 5.5 V(74ALVC16244 only) Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Bushold on all data inputs(74ALVCH16244 only) Output drive capability 50 Ω transmission lines at 85 °C Current drive ±24 mA at 3.0 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Latch-up performance exceeds 2500 mA per JESD 78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74ALVC16244; 74ALVCH16244 is a 16-bit buffer/line driver with 3-state outputs. The device can be used as four 4-bit buffers, two 8-bit buffers or one 16-bit buffer. The device features four output enables (1OE, 2OE, 3OEand 4OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state.

Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

The 74ALVCH16244 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors.

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • MULTIBYTE™ flow-through standard pin-out architecture
  • Low inductance multiple VCC and GND pins for minimum noise and ground bounce
  • Overvoltage tolerant inputs to 5.5 V(74ALVC16244 only)
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Bushold on all data inputs(74ALVCH16244 only)
  • Output drive capability 50 Ω transmission lines at 85 °C
  • Current drive ±24 mA at 3.0 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Latch-up performance exceeds 2500 mA per JESD 78 Class II.A
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
 - 74ALVCH16244DGG:11 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ALVC/VCX/A Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48

Bus Driver, ALVC/VCX/A Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Singapore, Singapore
3.6V Interface Transceiver IC
704-74ALVCH16244DGG:11
3.6V Interface Transceiver IC 704-74ALVCH16244DGG:11
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74ALVCH16244DGG:11 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16244DGG: 11 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74ALVCH16244DGG:11 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16244DGG:11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVCH16244DGG:11 74ALVCH16244DGG:11 704-74ALVCH16244DGG:11
Product Name 2.5 V / 3.3 V 16-bit buffer/line driver; 3-state 3.6V Interface Transceiver IC
Device Type Buffer Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Inverting Schmitt trigger - 74AHCT1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
 - 74LVC125APW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
 - 74LVCH16374ADGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details