Rochester Electronics Interface - Interface - Specialized - 34R3435-CVR 34R3435-CVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 855779-34R3435-CVR Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 855779-34R3435-CVR Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 34R3435-CVR
855779-34R3435-CVR
Interface - Interface - Specialized - 34R3435-CVR 855779-34R3435-CVR
Manufacturer: Texas Instruments Win Source Part Number: 855779-34R3435-CVR Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 855779-34R3435-CVR
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Specialized - 34R3435-CVR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
34R3435-CVR
Interface - Specialized 34R3435-CVR
ANALOG COMPUTER STORAGE

ANALOG COMPUTER STORAGE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 855779-34R3435-CVR 34R3435-CVR
Product Name Interface - Interface - Specialized - 34R3435-CVR Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261043-SI2404-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details