Texas Instruments SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output SN74AUC1G06DBVRE4

Description
Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85
Request a Quote
Description
Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single inverter buffer/driver with open-drain output in 5-pin SOT-23 package, operational from 0.8 V to 2.7 V supply voltage, with maximum propagation delay of 2.5 ns at 1.8 V and output drive of 8 mA at 1.65 V. Operating temperature range is -40°C to 85°C. Fully compliant with JESD78 Class II latch-up performance and exceeds JESD22 ESD protection standards for human-body, machine, and charged-device models.

Datasheet Summary
Powered by GS/AI

Single inverter buffer/driver with open-drain output in 5-pin SOT-23 package, operational from 0.8 V to 2.7 V supply voltage, with maximum propagation delay of 2.5 ns at 1.8 V and output drive of 8 mA at 1.65 V. Operating temperature range is -40°C to 85°C. Fully compliant with JESD78 Class II latch-up performance and exceeds JESD22 ESD protection standards for human-body, machine, and charged-device models.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output - SN74AUC1G06DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output
SN74AUC1G06DBVRE4
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output SN74AUC1G06DBVRE4
Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85

Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74AUC1G06DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC1G06DBVRE4-ND
Gates and Inverters SN74AUC1G06DBVRE4-ND
Inverter IC 1 Channel Open Drain SOT-23-5

Inverter IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.7V 9mA SOT-23 Logic IC
705-SN74AUC1G06DBVRE4
2.7V 9mA SOT-23 Logic IC 705-SN74AUC1G06DBVRE4
1-Bit CMOS Inverter Buffer/Driver SOT-23, 2.7V, 9mA Product overview: SN74AUC1G06DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, 9mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06DBVRE 4 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Buffer/Driver SOT-23, 2.7V, 9mA Product overview: SN74AUC1G06DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, 9mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G06DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G06DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G06DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUC1G06DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G06DBVRE4
Gates and Inverters SN74AUC1G06DBVRE4
Inverter IC 1 Channel Open Drain SOT-23-5

Inverter IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G06DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G06DBVRE4
Logic - Gates and Inverters SN74AUC1G06DBVRE4
IC INVERTER OD 1CH 1-INP SOT23-5

IC INVERTER OD 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G06DBVRE4 SN74AUC1G06DBVRE4-ND 705-SN74AUC1G06DBVRE4 SN74AUC1G06DBVRE4 SN74AUC1G06DBVRE4 SN74AUC1G06DBVRE4
Product Name SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output Gates and Inverters 2.7V 9mA SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 5 ns 1.8 ns 1.8 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers