Texas Instruments SN54AC10 Triple 3-Input Positive-NAND Gates 5962-87610012A

Description
Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Dallas, TX, United States
SN54AC10 Triple 3-Input Positive-NAND Gates
5962-87610012A
SN54AC10 Triple 3-Input Positive-NAND Gates 5962-87610012A
Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125

Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-87610012A - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, CQCC20

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, CQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1224806-5962-87610012A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1224806-5962-87610012A
Integrated Circuits (ICs) - Logic - Gates and Inverters 1224806-5962-87610012A
Win Source Part Number: 1224806-5962-8761001 2A Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS5962-87610012A ,2156-5962-87610012A

Win Source Part Number: 1224806-5962-87610012A
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTIS5962-87610012A,2156-5962-87610012A

Buy Now Datasheet
Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125 Product overview: 5962-87610012A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-87610012A can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125 Product overview: 5962-87610012A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-87610012A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 5962-87610012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-87610012A
Gates and Inverters 5962-87610012A
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-87610012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-87610012A
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-87610012A
IC TRPL 3-INP

IC TRPL 3-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-87610012A 5962-87610012A 1224806-5962-87610012A 705-5962-87610012A 5962-87610012A 5962-87610012A
Product Name SN54AC10 Triple 3-Input Positive-NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND GATE
Supply Voltage 3.3,5 6V
Logic Family AC CMOS
Propagation Delay 10.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products