Texas Instruments SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH16373GR

Description
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH16373 is a 16-bit transparent D-type latch with 3-state outputs designed for 2.5-V or 3.3-V operation, supporting TTL interfacing to 5-V systems. It is packaged in a 48-pin TSSOP (DGG) and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry, high drive capability (-32/64 mA at 3.3 V), and power-off high-impedance outputs.Latch enable and output enable controls allow asynchronous data capture and output tri-stating. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH16373 is a 16-bit transparent D-type latch with 3-state outputs designed for 2.5-V or 3.3-V operation, supporting TTL interfacing to 5-V systems. It is packaged in a 48-pin TSSOP (DGG) and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry, high drive capability (-32/64 mA at 3.3 V), and power-off high-impedance outputs.Latch enable and output enable controls allow asynchronous data capture and output tri-stating. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74ALVTH16373GR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74ALVTH16373GR
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH16373GR
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-6306-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVTH16373GR
029844-SN74ALVTH16373GR
Logic - Logic - Latches - SN74ALVTH16373GR 029844-SN74ALVTH16373GR
Manufacturer: Texas Instruments Win Source Part Number: 029844-SN74ALVTH1637 3GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Propagation Delay Time (ns): 1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029844-SN74ALVTH16373GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74ALVTH16373GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALVTH16373GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVTH16373GR
Integrated Circuits (ICs) - Logic - Latches SN74ALVTH16373GR
IC D-TYPE LATCH TRI-ST 48-TSSOP

IC D-TYPE LATCH TRI-ST 48-TSSOP

Supplier's Site
Logic - Latches - SN74ALVTH16373GR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVTH16373GR
Logic - Latches SN74ALVTH16373GR
IC D-TYPE LATCH TRI-ST 48-TSSOP

IC D-TYPE LATCH TRI-ST 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVTH16373GR 296-6306-2-ND 029844-SN74ALVTH16373GR SN74ALVTH16373GR SN74ALVTH16373GR SN74ALVTH16373GR
Product Name SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ALVTH16373GR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.3 V ~ 2.7 V, 3 V ~ 3.6 V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V
Operating Current 5 mA
Propagation Delay 3.8 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers