Texas Instruments SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH16373DL

Description
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74ALVTH16373DL - Texas Instruments
Dallas, TX, United States
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74ALVTH16373DL
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH16373DL
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-49877-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257337-SN74ALVTH16373DL
Integrated Circuits (ICs) - Logic - Latches 1257337-SN74ALVTH16373DL
Win Source Part Number: 1257337-SN74ALVTH163 73DL Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALVTH Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Delay Time - Propagation: 1ns Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALVTH16373DL,74A LVTH16373DLG4,296-49 877,2156-SN74ALVTH16 373DL,74ALVTH16373DL G4,TEXTISSN74ALVTH16 373DL Base Product Number: 74ALVTH16373

Win Source Part Number: 1257337-SN74ALVTH16373DL
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALVTH
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Delay Time - Propagation: 1ns
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALVTH16373DL,74ALVTH16373DLG4,296-49877,2156-SN74ALVTH16373DL,74ALVTH16373DLG4,TEXTISSN74ALVTH16373DL
Base Product Number: 74ALVTH16373

Buy Now Datasheet
Logic - Latches - SN74ALVTH16373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVTH16373DL
Logic - Latches SN74ALVTH16373DL
IC LATCH 16BIT TRANSP D 48-SSOP

IC LATCH 16BIT TRANSP D 48-SSOP

Supplier's Site Datasheet
Latches - SN74ALVTH16373DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALVTH16373DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVTH16373DL
Integrated Circuits (ICs) - Logic - Latches SN74ALVTH16373DL
IC LATCH 16BIT TRANSP D 48-SSOP

IC LATCH 16BIT TRANSP D 48-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVTH16373DL 296-49877-ND 1257337-SN74ALVTH16373DL SN74ALVTH16373DL SN74ALVTH16373DL SN74ALVTH16373DL
Product Name SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V
Operating Current 5 mA
Propagation Delay 3.8 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601M2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers