Octal transparent D-type latch with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V with a maximum propagation delay of 3.3 ns at 3.3 V and output drive of ±24 mA at 3.3 V. Features bus-hold circuitry on data inputs, latch-enable control, and output-enable for high-impedance state. Operating temperature range is -40°C to 85°C. Meets JESD78 Class II latch-up performance and ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Transparent D-Type Latch with 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253924-SN74ALVCH373
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH373PWRG4 | 1253924-SN74ALVCH373PWRG4 |
| Product Name | SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs | Logic - Logic - Latches - SN74ALVCH373PWRG4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | |
| Operating Current | 0.0200 mA |