The SN74ALVCH373DGVR is an octal transparent D-type latch with 3-state outputs, housed in a 20-pin TVSOP package. It operates from 1.65 V to 3.6 V and provides a maximum propagation delay of 3.3 ns at 3.3 V, with output drive of -24 mA at 3.3 V. Bus-hold circuitry on data inputs eliminates the need for external pullup or pulldown resistors. The device supports latch-enable and output-enable controls for bus interfacing and maintains outputs in a high-impedance state when disabled. It meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model, and operates over a temperature range of -40 °C to 85 °C.
Octal Transparent D-Type Latch with 3-State Outputs 20-TVSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC OCT LATCH TRI-ST 20-TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC D-TYPE TRANSP SGL 8:8 20TVSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH373DGVR | 296-6283-2-ND | SN74ALVCH373DGVR | SN74ALVCH373DGVR | SN74ALVCH373DGVR |
| Product Name | SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0200 mA | ||||
| Propagation Delay | 6.3 ns | 1 ns | 1 ns |