Texas Instruments Integrated Circuits (ICs) - Logic - Latches 5475FMQB

Description
D LATCH, TTL/H/L SERIES
Datasheet
Description
D LATCH, TTL/H/L SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 5475FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
5475FMQB
Integrated Circuits (ICs) - Logic - Latches 5475FMQB
D LATCH, TTL/H/L SERIES

D LATCH, TTL/H/L SERIES

Supplier's Site
Latches - 5475FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
5475FMQB
Latches 5475FMQB
D-Type Transparent Latch 2 Channel 2:2 IC Tri-State, Non-Inverted 16-CFlatPack

D-Type Transparent Latch 2 Channel 2:2 IC Tri-State, Non-Inverted 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 5475FMQB 5475FMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
Logic - Latches - 74ACTQ373QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details