Texas Instruments Latches 54LS375DMQB

Description
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP
Datasheet
Description
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP

D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 54LS375DMQB
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers