20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253910-SN74ALVCH168
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Family Name: SN74ALVCH16841
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI74ALVCH16841V; PI74ALVCH16841VX; 74ALVCH162841PV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC LATCH BUS 20BIT D 3ST 56-SSOP
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC LATCH BUS 20BIT D 3ST 56-SSOP
IC LATCH BUS 20BIT D 3ST 56-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH16841DLR | 1253910-SN74ALVCH16841DLR | 296-SN74ALVCH16841DLRTR-ND | SN74ALVCH16841DLR | SN74ALVCH16841DLR | SN74ALVCH16841DLR | SN74ALVCH16841DLR |
| Product Name | SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74ALVCH16841DLR | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V | |
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 5 ns | 1 ns | 1 ns | 1 ns |