Texas Instruments CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs CD74AC573MG4

Description
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Dallas, TX, United States
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs
CD74AC573MG4
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs CD74AC573MG4
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-SOIC -55 to 125

Octal Transparent Non-Inverting Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Latches - CD74AC573MG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - CD74AC573MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD74AC573MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74AC573MG4
Integrated Circuits (ICs) - Logic - Latches CD74AC573MG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - CD74AC573MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74AC573MG4
Logic - Latches CD74AC573MG4
IC OCTAL TRANSP LATCH 3ST 20SOIC

IC OCTAL TRANSP LATCH 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74AC573MG4 CD74AC573MG4-ND CD74AC573MG4 CD74AC573MG4 CD74AC573MG4
Product Name CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 119 ns 3 ns 3 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 9334PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers