Texas Instruments SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs SN74ALVCH16841DL

Description
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - SN74ALVCH16841DL - Texas Instruments
Dallas, TX, United States
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs
SN74ALVCH16841DL
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs SN74ALVCH16841DL
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
 - SN74ALVCH16841DL - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs

SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257341-SN74ALVCH16841DL
Integrated Circuits (ICs) - Logic - Latches 1257341-SN74ALVCH16841DL
Win Source Part Number: 1257341-SN74ALVCH168 41DL Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALVCH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH16841DLG4,-29 6-6266-5,296-6266-5R ,-74ALVCH16841DLG4,2 156-SN74ALVCH16841DL ,-74ALVCH16841DLG4R, -SN74ALVCH16841DLR,2 96-6266-5,74ALVCH168 41DLG4,-296-6266-5,T EXTISSN74ALVCH16841D L Base Product Number: 74ALVCH16841

Win Source Part Number: 1257341-SN74ALVCH16841DL
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALVCH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 1ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH16841DLG4,-296-6266-5,296-6266-5R,-74ALVCH16841DLG4,2156-SN74ALVCH16841DL,-74ALVCH16841DLG4R,-SN74ALVCH16841DLR,296-6266-5,74ALVCH16841DLG4,-296-6266-5,TEXTISSN74ALVCH16841DL
Base Product Number: 74ALVCH16841

Buy Now Datasheet
Latches - 296-6266-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH16841DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH16841DL
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH16841DL
IC BUS-INTERFACE LATCH 56-SSOP

IC BUS-INTERFACE LATCH 56-SSOP

Supplier's Site
Latches - SN74ALVCH16841DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVCH16841DL SN74ALVCH16841DL 1257341-SN74ALVCH16841DL 296-6266-5-ND SN74ALVCH16841DL SN74ALVCH16841DL
Product Name SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 5 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDT - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers