Texas Instruments SN74ALVCH162841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs SN74ALVCH162841GR

Description
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH162841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - SN74ALVCH162841GR - Texas Instruments
Dallas, TX, United States
SN74ALVCH162841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs
SN74ALVCH162841GR
SN74ALVCH162841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs SN74ALVCH162841GR
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH162841GR
794941-SN74ALVCH162841GR
Logic - Logic - Latches - SN74ALVCH162841GR 794941-SN74ALVCH162841GR
Manufacturer: Texas Instruments Win Source Part Number: 794941-SN74ALVCH1628 41GR Series: 74ALVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 1ns Family Name: SN74ALVCH162841 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 74ALVCH162841PF8; 74ALVCH162841PF; 74VCX16841MTD_Q; TC74VCX162841FT(EL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794941-SN74ALVCH162841GR
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Family Name: SN74ALVCH162841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74ALVCH162841PF8; 74ALVCH162841PF; 74VCX16841MTD_Q; TC74VCX162841FT(EL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-5219-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Logic - Latches - SN74ALVCH162841GR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVCH162841GR
Logic - Latches SN74ALVCH162841GR
IC BUS-INTERFACE LATCH 56-TSSOP

IC BUS-INTERFACE LATCH 56-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH162841GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH162841GR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH162841GR
IC BUS-INTERFACE LATCH 56-TSSOP

IC BUS-INTERFACE LATCH 56-TSSOP

Supplier's Site
Latches - SN74ALVCH162841GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVCH162841GR 794941-SN74ALVCH162841GR 296-5219-2-ND SN74ALVCH162841GR SN74ALVCH162841GR SN74ALVCH162841GR
Product Name SN74ALVCH162841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74ALVCH162841GR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 5.3 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers