Texas Instruments Latches 4724BDCQR

Description
D-Type, Addressable 1 Channel 3:8 IC Tri-State, Non-Inverted 16-CDIP
Datasheet
Description
D-Type, Addressable 1 Channel 3:8 IC Tri-State, Non-Inverted 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 4724BDCQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
4724BDCQR
Latches 4724BDCQR
D-Type, Addressable 1 Channel 3:8 IC Tri-State, Non-Inverted 16-CDIP

D-Type, Addressable 1 Channel 3:8 IC Tri-State, Non-Inverted 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 4724BDCQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
4724BDCQR
Integrated Circuits (ICs) - Logic - Latches 4724BDCQR
D LATCH, 1-FUNC, 8-BIT, CMOS

D LATCH, 1-FUNC, 8-BIT, CMOS

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 4724BDCQR 4724BDCQR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 1.5V; 3V ~ 15V 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Logic Family / Base Number Nexperia - 29AC1022 - Newark, An Avnet Company
Specs
Package Type SOIC; SOIC
Number of Pins 20
View Details
Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
View Details
2 suppliers
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details