12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
Win Source Part Number: 1257339-SN74ALVCH162
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALVCH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH16260DLG4,215
Base Product Number: 74ALVCH16260
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
IC D-TYPE LATCH TRI-ST 56-SSOP
IC D-TYPE LATCH TRI-ST 56-SSOP
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH16260DL | 1257339-SN74ALVCH16260DL | 296-1141-5-ND | SN74ALVCH16260DL | SN74ALVCH16260DL | SN74ALVCH16260DL |
| Product Name | SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Addressable D | D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 5.4 ns | 1 ns | 1 ns | 1 ns |