Texas Instruments SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08NSR

Description
Quadruple 2-Input Positive-AND Gate 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08 Quadruple 2-Input Positive-AND Gate - SN74ALVC08NSR - Texas Instruments
Dallas, TX, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate
SN74ALVC08NSR
SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08NSR
Quadruple 2-Input Positive-AND Gate 14-SO -40 to 85

Quadruple 2-Input Positive-AND Gate 14-SO -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74ALVC08NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALVC08NSRCT-ND
Gates and Inverters 296-SN74ALVC08NSRCT-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74ALVC08NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALVC08NSRTR-ND
Gates and Inverters 296-SN74ALVC08NSRTR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC08NSR - 1253851-SN74ALVC08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08NSR
1253851-SN74ALVC08NSR
Logic - Logic - Gates and Inverters - SN74ALVC08NSR 1253851-SN74ALVC08NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253851-SN74ALVC08NS R Series: 74ALVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74VCX08MX_NL; 74ALVC08M; 74ALVC08DC8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253851-SN74ALVC08NSR
Series: 74ALVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74ALVC08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74VCX08MX_NL; 74ALVC08M; 74ALVC08DC8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALVC08NSR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate

SN74ALVC08 Quadruple 2-Input Positive-AND Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V Logic IC
705-SN74ALVC08NSR
Quad 3.6V Logic IC 705-SN74ALVC08NSR
Quad 2-Input AND Gate IC, 1.65-3.6V, SOP, 2.9ns, 85°C Product overview: SN74ALVC08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08NSR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 1.65-3.6V, SOP, 2.9ns, 85°C Product overview: SN74ALVC08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74ALVC08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08NSR
Gates and Inverters SN74ALVC08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08NSR
Logic - Gates and Inverters SN74ALVC08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08NSR
Logic Gates SN74ALVC08NSR
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74ALVC08NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALVC08NSR
Gates and Inverters SN74ALVC08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08NSR 296-SN74ALVC08NSRCT-ND 1253851-SN74ALVC08NSR SN74ALVC08NSR 705-SN74ALVC08NSR SN74ALVC08NSR SN74ALVC08NSR SN74ALVC08NSR SN74ALVC08NSR SN74ALVC08NSR
Product Name SN74ALVC08 Quadruple 2-Input Positive-AND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC08NSR Quad 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V
Logic Family ALVC
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details