Win Source Part Number: 1257348-SN74ALS996NT
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 15
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 5ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS996NTE4,SN74A
Base Product Number: SN74ALS9
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP
IC D-TYPE TRANSP SGL 8:8 24DIP
IC LATCH EDGE TRIG OCT D 24DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257348-SN74ALS996NTG4 | SN74ALS996NTG4-ND | SN74ALS996NTG4 | SN74ALS996NTG4 | SN74ALS996NTG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||
| High-level Output Current (Source) | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||
| Propagation Delay | 5 ns | 5 ns | 5 ns |