Rochester Electronics Logic - Latches 74ALVT16373DGG,112

Description
NOW NEXPERIA 74ALVT16373DGG - BU
Datasheet
Description
NOW NEXPERIA 74ALVT16373DGG - BU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches 74ALVT16373DGG,112
NOW NEXPERIA 74ALVT16373DGG - BU

NOW NEXPERIA 74ALVT16373DGG - BU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ALVT16373DGG,112
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74ALVC373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details