The SN74ALS992DW is a 9-bit D-type transparent read-back latch with 3-state outputs in a 24-pin SOIC package, designed for storing and reading back bus data, particularly in parity applications. It operates from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. The device features true logic outputs and includes output-enable (OEQ) and read-back-enable (OERB) controls to isolate outputs or route stored data back onto the input bus. The package dimensions are 506.98 mm length, 12.7 mm width, and 4826 µm height, compatible with tube packaging. The part is characterized as RoHS compliant with a Level-1 moisture sensitivity rating and NIPDAU lead finish.
9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Win Source Part Number: 1257356-SN74ALS992DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33775-5,SN74ALS9
Base Product Number: 74ALS992
SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
IC LATCH TRANSP 9BIT D 24-SOIC
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS992DW | 1257356-SN74ALS992DW | SN74ALS992DW | 296-33775-5-ND | SN74ALS992DW | SN74ALS992DW |
| Product Name | SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Output Characteristics | 3-State | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 80 mA | |||||
| Propagation Delay | 16 ns | 6 ns | 6 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |