Texas Instruments Integrated Circuits (ICs) - Logic - Latches 54279DMQB

Description
R-S LATCH, TTL/H/L SERIES
Datasheet
Description
R-S LATCH, TTL/H/L SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 54279DMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
54279DMQB
Integrated Circuits (ICs) - Logic - Latches 54279DMQB
R-S LATCH, TTL/H/L SERIES

R-S LATCH, TTL/H/L SERIES

Supplier's Site
Latches - 54279DMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
54279DMQB
Latches 54279DMQB
D-Type, Addressable Channel 1:1 IC Standard 16-CDIP

D-Type, Addressable Channel 1:1 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 54279DMQB 54279DMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Latches - 74HC573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 74FCT373PATQ - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
2 suppliers